Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 3464192 49000 383-TFBGA
Win Source Part Number: 1027692-5CEFA4M13I7N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 223
Number of LABs/CLBs: 18480
Number of Logic Elements/Cells: 49000
Total RAM Bits: 3464192
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 383-TFBGA
Supplier Device Package: 383-MBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5CEBA4U19C7N; 5CEFA4F23C8N; 5CEBA4F23C7N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968892
Base Product Number: 5CEFA4
FPGA Cyclone® V E Family 49000 Cells 28nm Technology 1.1V 383-Pin MBGA Product overview: 5CEFA4M13I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA4M13I7N can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 18480 LABs 224 IOs
Cyclone® V E Field Programmable Gate Array (FPGA) IC 223 3464192 49000 383-TFBGA
IC FPGA 223 I/O 383MBGA
IC FPGA 223 I/O 383MBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5CEFA4M13I7N-ND | 1027692-5CEFA4M13I7N | 696-5CEFA4M13I7N | 5CEFA4M13I7N | 5CEFA4M13I7N | 5CEFA4M13I7N | 5CEFA4M13I7N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 383-TFBGA | Other; Tray | Other; 383-TFBGA | ||||
| Pins | 383 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 49000 | 49000 | 49000 | ||||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other |