Intel Corporation FPGAs (Field Programmable Gate Array) 5CGXFC4C7F23C8N

Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA
Request a Quote Datasheet
Description
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3173-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3173-ND
FPGAs (Field Programmable Gate Array) 544-3173-ND
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N - 751432-5CGXFC4C7F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N
751432-5CGXFC4C7F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N 751432-5CGXFC4C7F23C8N
Manufacturer: Intel Win Source Part Number: 751432-5CGXFC4C7F23C 8N Mounting Style: SMD Number of LABs/CLBs: 18868 Number of Logic Elements/Cells: 50000 Total RAM Bits: 2862080 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 5CGXFC4 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 240 Supply Voltage (V): 1.07V ~ 1.13V

Manufacturer: Intel
Win Source Part Number: 751432-5CGXFC4C7F23C8N
Mounting Style: SMD
Number of LABs/CLBs: 18868
Number of Logic Elements/Cells: 50000
Total RAM Bits: 2862080
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 5CGXFC4
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 240
Supply Voltage (V): 1.07V ~ 1.13V

Buy Now
FPGA Programmable Logic Device - 696-5CGXFC4C7F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CGXFC4C7F23C8N
FPGA Programmable Logic Device 696-5CGXFC4C7F23C8N
FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CGXFC4C7F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CGXFC4C7F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C7F23C8N
FPGAs (Field Programmable Gate Array) 5CGXFC4C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CGXFC4C7F23C8N
FPGA - Field Programmable Gate Array 5CGXFC4C7F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V GX 1886 LABs 240 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CGXFC4C7F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CGXFC4C7F23C8N
IC FPGA 240 I/O 484FBGA

IC FPGA 240 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CGXFC4C7F23C8N
FPGAs (Field Programmable Gate Array) 5CGXFC4C7F23C8N
Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Cyclone® V GX Field Programmable Gate Array (FPGA) IC 240 2862080 50000 484-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3173-ND 751432-5CGXFC4C7F23C8N 696-5CGXFC4C7F23C8N 5CGXFC4C7F23C8N 5CGXFC4C7F23C8N 5CGXFC4C7F23C8N 5CGXFC4C7F23C8N 5CGXFC4C7F23C8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CGXFC4C7F23C8N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 50000 50000 50000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details