Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N 5CEFA7F27C8N

Description
Manufacturer: Intel Win Source Part Number: 856711-5CEFA7F27C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 336 7880704 149500 Package: Tray Number of I/O: 336 Family Name: 5CEFA7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970596, 544-3350, 5CEFA7F27C8N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856711-5CEFA7F27C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 336 7880704 149500 Package: Tray Number of I/O: 336 Family Name: 5CEFA7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970596, 544-3350, 5CEFA7F27C8N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N - 856711-5CEFA7F27C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N
856711-5CEFA7F27C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N 856711-5CEFA7F27C8N
Manufacturer: Intel Win Source Part Number: 856711-5CEFA7F27C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 336 7880704 149500 Package: Tray Number of I/O: 336 Family Name: 5CEFA7 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970596, 544-3350, 5CEFA7F27C8N-ND

Manufacturer: Intel
Win Source Part Number: 856711-5CEFA7F27C8N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 336 7880704 149500
Package: Tray
Number of I/O: 336
Family Name: 5CEFA7
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 970596, 544-3350, 5CEFA7F27C8N-ND

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEFA7F27C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEFA7F27C8N
FPGA Programmable Logic Device 696-5CEFA7F27C8N
FPGA - Field Programmable Gate Array Product overview: 5CEFA7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F27C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEFA7F27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEFA7F27C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3350-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3350-ND
FPGAs (Field Programmable Gate Array) 544-3350-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEFA7F27C8N
FPGA - Field Programmable Gate Array 5CEFA7F27C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 336 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 5648 LABs 336 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F27C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEFA7F27C8N
FPGAs (Field Programmable Gate Array) 5CEFA7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEFA7F27C8N
FPGAs (Field Programmable Gate Array) 5CEFA7F27C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 336 7880704 149500 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEFA7F27C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEFA7F27C8N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856711-5CEFA7F27C8N 696-5CEFA7F27C8N 544-3350-ND 5CEFA7F27C8N 5CEFA7F27C8N 5CEFA7F27C8N 5CEFA7F27C8N 5CEFA7F27C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEFA7F27C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA
Internal Frequency 925 MHz
User I/Os 336 pins 336 pins 336 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SFC484-1X - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 369 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details