C&K Components Tactile Switches KSR551G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10981DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10981DKR-ND
Tactile Switches CKN10981DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10981TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10981TR-ND
Tactile Switches CKN10981TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10981CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10981CT-ND
Tactile Switches CKN10981CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components - 50AC5286 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
50AC5286
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components 50AC5286
TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:450gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:450gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10981DKR-ND CKN10981CT-ND 50AC5286
Product Name Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.80mm 6.00mm x 3.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67743091 - Radwell International
Specs
Switch Type Tact Switch
Configuration Normally Open (NO); Normally Closed (NC)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers