C&K Components Tactile Switches KT11P3JM34LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN1849CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1849CT-ND
Tactile Switches CKN1849CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN1849TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1849TR-ND
Tactile Switches CKN1849TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN1849DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1849DKR-ND
Tactile Switches CKN1849DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KT11P3JM34LFS
922557-KT11P3JM34LFS
Tactile Switches - KT11P3JM34LFS 922557-KT11P3JM34LFS
Manufacturer: C&K Components Win Source Part Number: 922557-KT11P3JM34LFS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KT11P3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN1849DKR, CKN1849CT, CKN1849TR, *KT11P3JM34LFS, 2266-KT11P3JM34LFS, CKN9003CT-NDR, YT1053530FP LFS, CKN9003TR-NDR, KT11P3JM34 LFS

Manufacturer: C&K Components
Win Source Part Number: 922557-KT11P3JM34LFS
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KT11P3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN1849DKR, CKN1849CT, CKN1849TR, *KT11P3JM34LFS, 2266-KT11P3JM34LFS, CKN9003CT-NDR, YT1053530FP LFS, CKN9003TR-NDR, KT11P3JM34 LFS

Buy Now Datasheet
Tactile Switches - KT11P3JM34LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KT11P3JM34LFS
Tactile Switches KT11P3JM34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site Datasheet
Switches - Tactile Switches KT11P3JM34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P3JM34LFS
Tactile Switches KT11P3JM34LFS
Tactile Switches 1.12Mm Silvr J-Lead

Tactile Switches 1.12Mm Silvr J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN1849CT-ND CKN1849TR-ND 922557-KT11P3JM34LFS KT11P3JM34LFS KT11P3JM34LFS KT11P3JM34LFS
Product Name Tactile Switches Tactile Switches Tactile Switches - KT11P3JM34LFS Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.38mm x 6.22mm 6.38mm x 6.22mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-1A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details