Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1142201-KT11B1JM34LF
Category: Switches>Tactile Switches
Series: KT
Termination Style: J Lead
Features: Sealed
Package: Tape & Reel
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Rubber
Standard Package: 1,100
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 1VA @ 32VAC/DC
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 3.64mm
Alternative Parts (Cross-Reference): KT11B1JM34 LFS;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: CKN1835CT,KT11B1JM34
Base Product Number: KT11B1
Tactile Switches 1A 35VAC/DC, SPST 0.64mm Act Height
SWITCH TACTILE SPST-NO 1VA 32V
| DigiKey | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KT11B1JM34LFSDKR-ND | 108-KT11B1JM34LFSCT-ND | 1142201-KT11B1JM34LFS | KT11B1JM34LFS | KT11B1JM34LFS |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 6.38mm x 6.22mm | 6.38mm x 6.22mm |