C&K Components Tactile Switches - KT11P4SA1M34LFS KT11P4SA1M34LFS

Description
Manufacturer: C&K Win Source Part Number: 1193857-KT11P4SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1193857-KT11P4SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11P4SA1M34LFS
1193857-KT11P4SA1M34LFS
Tactile Switches - KT11P4SA1M34LFS 1193857-KT11P4SA1M34LFS
Manufacturer: C&K Win Source Part Number: 1193857-KT11P4SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193857-KT11P4SA1M34LFS
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.77mm x 4.38mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC

Buy Now Datasheet
Tactile Switches - CKN1856TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1856TR-ND
Tactile Switches CKN1856TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1856DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1856DKR-ND
Tactile Switches CKN1856DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1856CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1856CT-ND
Tactile Switches CKN1856CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches KT11P4SA1M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P4SA1M34LFS
Tactile Switches KT11P4SA1M34LFS
Tactile Switches SPST Rnd Bttn Gull 32VAC 32VDC 1W

Tactile Switches SPST Rnd Bttn Gull 32VAC 32VDC 1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193857-KT11P4SA1M34LFS CKN1856TR-ND CKN1856CT-ND KT11P4SA1M34LFS KT11P4SA1M34LFS
Product Name Tactile Switches - KT11P4SA1M34LFS Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1600.23DKR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2425753-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details