C&K Components Tactile Switches KSL0V211 LFTR

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10746-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10746-ND
Tactile Switches CKN10746-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 32V - 174-KSL0V211 LFTR - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 32V
174-KSL0V211 LFTR
SWITCH TACTILE SPST-NO 0.05A 32V 174-KSL0V211 LFTR
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Switch, 130Gf, 0.05A/32Vdc, Tht; Product Range C&k Components - 35AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 130Gf, 0.05A/32Vdc, Tht; Product Range C&k Components
35AH1237
Tactile Switch, 130Gf, 0.05A/32Vdc, Tht; Product Range C&k Components 35AH1237
TACTILE SWITCH, 130GF, 0.05A/32VDC, THT; Product Range:KSL Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

TACTILE SWITCH, 130GF, 0.05A/32VDC, THT; Product Range:KSL Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10746-ND 174-KSL0V211 LFTR 35AH1237
Product Name Tactile Switches SWITCH TACTILE SPST-NO 0.05A 32V Tactile Switch, 130Gf, 0.05A/32Vdc, Tht; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact Momentary Contact; Off-Mom
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 8.00mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-1E - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers