TE Connectivity Tactile Switches MSLPT5252CG3BTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-3396-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3396-2-ND
Tactile Switches 450-3396-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3396-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3396-1-ND
Tactile Switches 450-3396-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3396-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3396-6-ND
Tactile Switches 450-3396-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MSLPT5252CG3BTR
Switches - Tactile Switches MSLPT5252CG3BTR
TACT MINI GW 5.2X5.2X2 160GF

TACT MINI GW 5.2X5.2X2 160GF

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
MSLPT5252CG3BTR
Tactile Switches MSLPT5252CG3BTR
Tactile Switches Tact Mini GW 5.2x5.2 x2 160gf

Tactile Switches Tact Mini GW 5.2x5.2 x2 160gf

Buy Now Datasheet
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95AC1640 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
95AC1640
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 95AC1640
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 78AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
78AC7707
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 78AC7707
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-3396-2-ND 450-3396-1-ND MSLPT5252CG3BTR MSLPT5252CG3BTR 95AC1640 78AC7707
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 5.20mm x 5.20mm 5.20mm x 5.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1437565-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers