Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6mm PCB MOUNT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTPSHWB | MJTPSHWB | 679-3554-ND | MJTPSHWB | MJTPSHWB |
| Product Name | Pushbutton Switches | ADTSHW69NV | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |