C&K Components Tactile Switches KSL0M331 LFTR

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN11525-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN11525-ND
Tactile Switches CKN11525-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components - 50AC5280 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components
50AC5280
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components 50AC5280
TACTILE SW, SPST-NO, 0.01A, 32VDC, TH; Product Range:KSL Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.01A, 32VDC, TH; Product Range:KSL Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN11525-ND 50AC5280
Product Name Tactile Switches Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2-1977223-4 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 486-3352-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers