C&K Components Tactile Switches - KT11P3SA2M35LFG KT11P3SA2M35LFG

Description
Manufacturer: C&K Components Win Source Part Number: 922558-KT11P3SA2M35L FG Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KT11P3SA2M35LFG, YT1054760FP LFG, CKN1852DKR, KT11P3SA2M35 LFG, 2266-KT11P3SA2M35LFG , CKN1802TR-NDR, CKN1852CT, CKN1852TR, CKN1802CT-NDR
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922558-KT11P3SA2M35L FG Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KT11P3SA2M35LFG, YT1054760FP LFG, CKN1852DKR, KT11P3SA2M35 LFG, 2266-KT11P3SA2M35LFG , CKN1802TR-NDR, CKN1852CT, CKN1852TR, CKN1802CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11P3SA2M35LFG
922558-KT11P3SA2M35LFG
Tactile Switches - KT11P3SA2M35LFG 922558-KT11P3SA2M35LFG
Manufacturer: C&K Components Win Source Part Number: 922558-KT11P3SA2M35L FG Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *KT11P3SA2M35LFG, YT1054760FP LFG, CKN1852DKR, KT11P3SA2M35 LFG, 2266-KT11P3SA2M35LFG , CKN1802TR-NDR, CKN1852CT, CKN1852TR, CKN1802CT-NDR

Manufacturer: C&K Components
Win Source Part Number: 922558-KT11P3SA2M35LFG
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: KT11P3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *KT11P3SA2M35LFG, YT1054760FP LFG, CKN1852DKR, KT11P3SA2M35 LFG, 2266-KT11P3SA2M35LFG, CKN1802TR-NDR, CKN1852CT, CKN1852TR, CKN1802CT-NDR

Buy Now Datasheet
Tactile Switches - CKN1852CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1852CT-ND
Tactile Switches CKN1852CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1852TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1852TR-ND
Tactile Switches CKN1852TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1852DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1852DKR-ND
Tactile Switches CKN1852DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches KT11P3SA2M35LFG
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P3SA2M35LFG
Tactile Switches KT11P3SA2M35LFG
Tactile Switches 1.12Mm Gold Ra Gwing

Tactile Switches 1.12Mm Gold Ra Gwing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922558-KT11P3SA2M35LFG CKN1852CT-ND CKN1852TR-ND KT11P3SA2M35LFG KT11P3SA2M35LFG
Product Name Tactile Switches - KT11P3SA2M35LFG Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.77mm x 6.41mm 7.77mm x 6.41mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 18629073 - Radwell International
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1437565-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers