C&K Components Tactile Switches KST221J LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KST221JLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST221JLFSDKR-ND
Tactile Switches 108-KST221JLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KST221JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST221JLFSCT-ND
Tactile Switches 108-KST221JLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KST221JLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST221JLFSTR-ND
Tactile Switches 108-KST221JLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, 0.05A, 32Vdc, 200Gf; Product Range C&k Components - 35AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 32Vdc, 200Gf; Product Range C&k Components
35AH1285
Tactile Sw, 0.05A, 32Vdc, 200Gf; Product Range C&k Components 35AH1285
TACTILE SW, 0.05A, 32VDC, 200GF; Product Range:KST Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SW, 0.05A, 32VDC, 200GF; Product Range:KST Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KST221JLFSDKR-ND 108-KST221JLFSCT-ND 35AH1285
Product Name Tactile Switches Tactile Switches Tactile Sw, 0.05A, 32Vdc, 200Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571636-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-BL-305 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W Sealed Tactile Switch - B3W-1002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers