APEM Components, Inc. Tactile Switches MJTP2205E

Description
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-2332-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2332-ND
Tactile Switches 679-2332-ND
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - MJTP2205E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP2205E
Pushbutton Switches MJTP2205E
Tact Switch

Tact Switch

Buy Now
Tactile Switches - MJTP2205E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTP2205E
Tactile Switches MJTP2205E
Tactile Switches Tact Switch, TH 6mm, .242"

Tactile Switches Tact Switch, TH 6mm, .242"

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTP2205E
Switches - Tactile Switches MJTP2205E
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-2332-ND MJTP2205E MJTP2205E MJTP2205E
Product Name Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Dual Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Switch Dimensions 8.40mm x 10.55mm
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT4139A - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers