C&K Components Tactile Switches KT11P4SA2M35LFG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN1858DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1858DKR-ND
Tactile Switches CKN1858DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1858TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1858TR-ND
Tactile Switches CKN1858TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1858CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1858CT-ND
Tactile Switches CKN1858CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KT11P4SA2M35LFG
1193858-KT11P4SA2M35LFG
Tactile Switches - KT11P4SA2M35LFG 1193858-KT11P4SA2M35LFG
Manufacturer: C&K Win Source Part Number: 1193858-KT11P4SA2M35 LFG Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 6.41mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193858-KT11P4SA2M35LFG
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.77mm x 6.41mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC

Buy Now
Switches - Tactile Switches KT11P4SA2M35LFG
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P4SA2M35LFG
Tactile Switches KT11P4SA2M35LFG
Tactile Switches 3.96Mm Gold Ra Gwing

Tactile Switches 3.96Mm Gold Ra Gwing

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN1858DKR-ND CKN1858CT-ND 1193858-KT11P4SA2M35LFG KT11P4SA2M35LFG KT11P4SA2M35LFG
Product Name Tactile Switches Tactile Switches Tactile Switches - KT11P4SA2M35LFG Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.77mm x 6.41mm 7.77mm x 6.41mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2061-B-J22AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
Tactile Switches - 1437566-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers