C&K Components Tactile Switches - KT11P2SA3M34LFS KT11P2SA3M34LFS

Description
Manufacturer: C&K Components Win Source Part Number: 876476-KT11P2SA3M34L FS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: YT1043570FP LFS, CKN1846CT, 2266-KT11P2SA3M34LFS , *KT11P2SA3M34LFS, Q4903593, CKN1562TR-NDR, CKN1562CT-NDR, CKN1846DKR, KT11P2SA3M34 LFS, CKN1846TR
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876476-KT11P2SA3M34L FS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: YT1043570FP LFS, CKN1846CT, 2266-KT11P2SA3M34LFS , *KT11P2SA3M34LFS, Q4903593, CKN1562TR-NDR, CKN1562CT-NDR, CKN1846DKR, KT11P2SA3M34 LFS, CKN1846TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11P2SA3M34LFS
876476-KT11P2SA3M34LFS
Tactile Switches - KT11P2SA3M34LFS 876476-KT11P2SA3M34LFS
Manufacturer: C&K Components Win Source Part Number: 876476-KT11P2SA3M34L FS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: KT11P2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: YT1043570FP LFS, CKN1846CT, 2266-KT11P2SA3M34LFS , *KT11P2SA3M34LFS, Q4903593, CKN1562TR-NDR, CKN1562CT-NDR, CKN1846DKR, KT11P2SA3M34 LFS, CKN1846TR

Manufacturer: C&K Components
Win Source Part Number: 876476-KT11P2SA3M34LFS
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: KT11P2
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: YT1043570FP LFS, CKN1846CT, 2266-KT11P2SA3M34LFS, *KT11P2SA3M34LFS, Q4903593, CKN1562TR-NDR, CKN1562CT-NDR, CKN1846DKR, KT11P2SA3M34 LFS, CKN1846TR

Buy Now Datasheet
Tactile Switches - CKN1846TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1846TR-ND
Tactile Switches CKN1846TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1846DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1846DKR-ND
Tactile Switches CKN1846DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1846CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1846CT-ND
Tactile Switches CKN1846CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - KT11P2SA3M34LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KT11P2SA3M34LFS
Tactile Switches KT11P2SA3M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site Datasheet
Switches - Tactile Switches KT11P2SA3M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P2SA3M34LFS
Tactile Switches KT11P2SA3M34LFS
Tactile Switches SPST Rnd Plungr Gull 32VAC 32VDC 1W

Tactile Switches SPST Rnd Plungr Gull 32VAC 32VDC 1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876476-KT11P2SA3M34LFS CKN1846TR-ND CKN1846CT-ND KT11P2SA3M34LFS KT11P2SA3M34LFS KT11P2SA3M34LFS
Product Name Tactile Switches - KT11P2SA3M34LFS Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.77mm x 4.61mm 7.77mm x 4.61mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337245-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers