C&K Components Tactile Switches KXT 331 LHS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10779TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10779TR-ND
Tactile Switches CKN10779TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10779DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10779DKR-ND
Tactile Switches CKN10779DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10779CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10779CT-ND
Tactile Switches CKN10779CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.02A 15V - 174-KXT 331 LHS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.02A 15V
174-KXT 331 LHS
SWITCH TACTILE SPST-NO 0.02A 15V 174-KXT 331 LHS
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components - 35AH1369 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components
35AH1369
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components 35AH1369
TACTILE SWITCH, 0.02A, 15VDC, SMD, 240GF; Product Range:KXT3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP60 RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 240GF; Product Range:KXT3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP60 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components - 39AH6821 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components
39AH6821
Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components 39AH6821
TACTILE SWITCH, 0.02A, 15VDC, SMD, 240GF; Product Range:KXT3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP60 RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 240GF; Product Range:KXT3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP60 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10779TR-ND CKN10779CT-ND 174-KXT 331 LHS 35AH1369
Product Name Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.02A 15V Tactile Switch, 0.02A, 15Vdc, Smd, 240Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.00mm x 2.00mm 3.00mm x 2.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4286-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers