C&K Components Tactile Switches KSR231G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSR231GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR231GLFSCT-ND
Tactile Switches 108-KSR231GLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSR231GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR231GLFSDKR-ND
Tactile Switches 108-KSR231GLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSR231GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR231GLFSTR-ND
Tactile Switches 108-KSR231GLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components - 39X4829 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components
39X4829
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components 39X4829
SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, 300Gf, Smd; Product Range C&k Components - 35AH1262 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 300Gf, Smd; Product Range C&k Components
35AH1262
Tactile Switch, 0.05A, 32Vdc, 300Gf, Smd; Product Range C&k Components 35AH1262
TACTILE SWITCH, 0.05A, 32VDC, 300GF, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 300GF, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tact Rohs Compliant C&k Components - 39AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Tact Rohs Compliant C&k Components
39AH6805
Tact Rohs Compliant C&k Components 39AH6805
TACT ROHS COMPLIANT: YES

TACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSR231GLFSCT-ND 108-KSR231GLFSDKR-ND 39X4829 35AH1262 39AH6805
Product Name Tactile Switches Tactile Switches Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, 300Gf, Smd; Product Range C&k Components Tact Rohs Compliant C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.80mm 6.00mm x 3.80mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506471-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hardware - AT4076BF - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details