Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT MICRO JB 4.8X4.8X0.55 P3.7
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MCSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches Tact Micro JB 4.8x 4.8x0.55 P3.7 160gf
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-3375-1-ND | 450-3375-6-ND | MCSLPT4848C2DTR | 78AC7687 | MCSLPT4848C2DTR |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity | Tactile Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 4.80mm x 4.80mm | 4.80mm x 4.80mm |