Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Tact Switch
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1138BTUBE-ND | MJTP1138BTUBE | MJTP1138BTUBE | MJTP1138BTUBE | MJTP1138BTUBE |
| Product Name | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm |