TE Connectivity Tactile Switches MSLPT5252CL4WTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-3408-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3408-2-ND
Tactile Switches 450-3408-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3408-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3408-1-ND
Tactile Switches 450-3408-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3408-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3408-6-ND
Tactile Switches 450-3408-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
MSLPT5252CL4WTR
Tactile Switches MSLPT5252CL4WTR
Tactile Switches Tact Mini JB 5.2x 5.2x2 260gf

Tactile Switches Tact Mini JB 5.2x 5.2x2 260gf

Buy Now Datasheet
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
95AC1645
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 95AC1645
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
MSLPT5252CL4WTR
Switches - Tactile Switches MSLPT5252CL4WTR
TACT MINI JB 5.2X5.2X2 260GF

TACT MINI JB 5.2X5.2X2 260GF

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-3408-2-ND 450-3408-1-ND MSLPT5252CL4WTR 95AC1645 MSLPT5252CL4WTR
Product Name Tactile Switches Tactile Switches Tactile Switches Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 5.20mm x 5.20mm 5.20mm x 5.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF8-F2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details