CIT Relay & Switch Tactile Switches ME026.0F3502

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-ME026.0F3502TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-ME026.0F3502TR-ND
Tactile Switches 2449-ME026.0F3502TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 2449-ME026.0F3502DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-ME026.0F3502DKR-ND
Tactile Switches 2449-ME026.0F3502DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 2449-ME026.0F3502CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-ME026.0F3502CT-ND
Tactile Switches 2449-ME026.0F3502CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ME026.0F3502
Switches - Tactile Switches ME026.0F3502
SWITCH TACTILE SPST-NO 50MA 24V

SWITCH TACTILE SPST-NO 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-ME026.0F3502TR-ND 2449-ME026.0F3502CT-ND ME026.0F3502
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 10.00mm x 10.00mm 10.00mm x 10.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
N program - NDT - Pushbutton - NDTWS/972D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers