TE Connectivity Tactile Switches MCSLPT4848A1DTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-3369-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3369-1-ND
Tactile Switches 450-3369-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3369-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3369-2-ND
Tactile Switches 450-3369-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3369-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3369-6-ND
Tactile Switches 450-3369-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MCSLPT4848A1DTR
Switches - Tactile Switches MCSLPT4848A1DTR
TACT MICRO JB 4.8X4.8X0.55 P2.8

TACT MICRO JB 4.8X4.8X0.55 P2.8

Supplier's Site
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 78AC7681 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
78AC7681
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 78AC7681
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MCSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MCSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
MCSLPT4848A1DTR
Tactile Switches MCSLPT4848A1DTR
Tactile Switches Tact Micro JB 4.8x 4.8x0.55 P2.8 100gf

Tactile Switches Tact Micro JB 4.8x 4.8x0.55 P2.8 100gf

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-3369-1-ND 450-3369-2-ND MCSLPT4848A1DTR 78AC7681 MCSLPT4848A1DTR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 4.80mm x 4.80mm 4.80mm x 4.80mm
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 28AC7569 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
Tactile Switch, 0.05A, 24Vdc, 150Gf; Product Range Omron Electronic Components - 53AJ1901 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details