Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Manufacturer: C&K Components
Win Source Part Number: 922556-KT11P2SA2M34L
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: KT11P2
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KT11P2SA2M34 LFS, 2266-KT11P2SA2M34LFS
SWITCH TACTILE SPST-NO 1VA 32V
Tactile Switches SPST Rnd Plungr Gull 32VAC 32VDC 1W
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN1844CT-ND | CKN1844TR-ND | 922556-KT11P2SA2M34LFS | KT11P2SA2M34LFS | KT11P2SA2M34LFS |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches - KT11P2SA2M34LFS | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 7.77mm x 6.41mm | 7.77mm x 6.41mm |