C&K Components Tactile Switches KSS243G LFG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSS243GLFGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS243GLFGTR-ND
Tactile Switches 108-KSS243GLFGTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS243GLFGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS243GLFGCT-ND
Tactile Switches 108-KSS243GLFGCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS243GLFGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS243GLFGDKR-ND
Tactile Switches 108-KSS243GLFGDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components - 35AH1277 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components
35AH1277
Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components 35AH1277
TACTILE SWITCH, 0.01A, 32VDC, 400GF, SMD; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, 400GF, SMD; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:10mA at 32VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSS243GLFGTR-ND 108-KSS243GLFGCT-ND 35AH1277
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.01A, 32Vdc, 400Gf, Smd; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 3.70mm 7.60mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337238-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details