APEM Components, Inc. Pushbutton Switches MJTP1234

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTP1234 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1234
Pushbutton Switches MJTP1234
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2442-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2442-ND
Tactile Switches 679-2442-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - MJTP1234 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
MJTP1234
Switches - Tactile Switches MJTP1234
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem - 19C8270 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem
19C8270
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem 19C8270
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MJTP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MJTP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
MJTP1234
Tactile Switches MJTP1234
Tactile Switches 6MM TACT SWITCH

Tactile Switches 6MM TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTP1234 679-2442-ND MJTP1234 19C8270 MJTP1234
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1977066-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers