C&K Components Tactile Switches - KT11B1SM34LFS KT11B1SM34LFS

Description
Manufacturer: C&K Components Win Source Part Number: 922554-KT11B1SM34LFS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KT11B1 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KT11B1SM34 LFS, CKN1838TR, YT1025520FP LFS, CKN1838CT, CKN4073CT-NDR, CKN1838DKR, CKN4073TR-NDR, *KT11B1SM34LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922554-KT11B1SM34LFS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KT11B1 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KT11B1SM34 LFS, CKN1838TR, YT1025520FP LFS, CKN1838CT, CKN4073CT-NDR, CKN1838DKR, CKN4073TR-NDR, *KT11B1SM34LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11B1SM34LFS
922554-KT11B1SM34LFS
Tactile Switches - KT11B1SM34LFS 922554-KT11B1SM34LFS
Manufacturer: C&K Components Win Source Part Number: 922554-KT11B1SM34LFS Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KT11B1 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KT11B1SM34 LFS, CKN1838TR, YT1025520FP LFS, CKN1838CT, CKN4073CT-NDR, CKN1838DKR, CKN4073TR-NDR, *KT11B1SM34LFS

Manufacturer: C&K Components
Win Source Part Number: 922554-KT11B1SM34LFS
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KT11B1
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KT11B1SM34 LFS, CKN1838TR, YT1025520FP LFS, CKN1838CT, CKN4073CT-NDR, CKN1838DKR, CKN4073TR-NDR, *KT11B1SM34LFS

Buy Now Datasheet
Tactile Switches - 108-KT11B1SM34LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KT11B1SM34LFSCT-ND
Tactile Switches 108-KT11B1SM34LFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KT11B1SM34LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KT11B1SM34LFSTR-ND
Tactile Switches 108-KT11B1SM34LFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KT11B1SM34LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KT11B1SM34LFSDKR-ND
Tactile Switches 108-KT11B1SM34LFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KT11B1SM34LFS
Tactile Switches KT11B1SM34LFS
Tactile Switches 0.64Mm Silv Gwing

Tactile Switches 0.64Mm Silv Gwing

Buy Now Datasheet
Switches - Tactile Switches KT11B1SM34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922554-KT11B1SM34LFS 108-KT11B1SM34LFSCT-ND 108-KT11B1SM34LFSTR-ND KT11B1SM34LFS KT11B1SM34LFS
Product Name Tactile Switches - KT11B1SM34LFS Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.38mm x 6.22mm 6.38mm x 6.22mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details