APEM Components, Inc. Pushbutton Switches MJTPSMWBTR

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTPSMWBTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTPSMWBTR
Pushbutton Switches MJTPSMWBTR
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2461-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2461-6-ND
Tactile Switches 679-2461-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2461-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2461-1-ND
Tactile Switches 679-2461-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 679-2461-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2461-2-ND
Tactile Switches 679-2461-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTPSMWBTR
Switches - Tactile Switches MJTPSMWBTR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTPSMWBTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTPSMWBTR
Tactile Switches MJTPSMWBTR
Tactile Switches SW TAC SPST 50MA 12VDC 6MM SMD

Tactile Switches SW TAC SPST 50MA 12VDC 6MM SMD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTPSMWBTR 679-2461-6-ND 679-2461-1-ND MJTPSMWBTR MJTPSMWBTR
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Pushbutton Switches - 486-4311-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers