Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MJTP Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 8.4mm square tact grounding
SWITCH TACTILE SPST-NO 0.05A 12V
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1236B | 679-2446-ND | MJTP1236B | 19C8002 | MJTP1236B | MJTP1236B |
| Product Name | TACT SWITCH PCB MOUNT | Tactile Switches | Pushbutton Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | ||||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Switch Dimensions | 7.40mm x 7.20mm |