Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH TACTILE SPST-NO 1VA 32V
Tactile Switches SPST Rnd Bttn Gull 32VAC 32VDC 1W
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KT11B1SAM34LFSDKR-ND | 108-KT11B1SAM34LFSCT-ND | KT11B1SAM34LFS | KT11B1SAM34LFS |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.57mm x 4.38mm | 7.57mm x 4.38mm |