C&K Components Tactile Switches KSL0M312 LFT

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSL0M312LFT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSL0M312LFT-ND
Tactile Switches 108-KSL0M312LFT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.05A, 50Vdc, 1.3N, Tht; Product Range C&k Components - 35AH1225 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 50Vdc, 1.3N, Tht; Product Range C&k Components
35AH1225
Tactile Switch, 0.05A, 50Vdc, 1.3N, Tht; Product Range C&k Components 35AH1225
TACTILE SWITCH, 0.05A, 50VDC, 1.3N, THT; Product Range:KSL Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:1.3N; Contact Rating:50mA at 50VDC; IP Rating:IP65 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 50VDC, 1.3N, THT; Product Range:KSL Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:1.3N; Contact Rating:50mA at 50VDC; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSL0M312LFT-ND 35AH1225
Product Name Tactile Switches Tactile Switch, 0.05A, 50Vdc, 1.3N, Tht; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571625-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - Z8097-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers