Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 32V
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSL1M411LFTR-ND | 174-KSL1M411 LFTR |
| Product Name | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 32V |
| Actuator Specifications | Standard | |
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.40mm x 7.40mm |