C&K Components Tactile Switches - KT11B1SM KT11B1SM

Description
Manufacturer: C&K Win Source Part Number: 1193852-KT11B1SM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Top Actuated Outline: 6.38mm x 6.22mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 3.64mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1193852-KT11B1SM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Top Actuated Outline: 6.38mm x 6.22mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 3.64mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11B1SM
1193852-KT11B1SM
Tactile Switches - KT11B1SM 1193852-KT11B1SM
Manufacturer: C&K Win Source Part Number: 1193852-KT11B1SM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Top Actuated Outline: 6.38mm x 6.22mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 3.64mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193852-KT11B1SM
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 3.64mm
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 50VAC/DC

Buy Now
Tactile Switches - CKN4073TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN4073TR-ND
Tactile Switches CKN4073TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - KT11B1SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KT11B1SM
Switches - Tactile Switches KT11B1SM
SWITCH TACTILE SPST-NO 1VA 50V

SWITCH TACTILE SPST-NO 1VA 50V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193852-KT11B1SM CKN4073TR-ND KT11B1SM
Product Name Tactile Switches - KT11B1SM Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switch Dimensions 6.38mm x 6.22mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15FP - NKK Switches
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
8 suppliers
Tactile Switches - 2434804-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Features Available in Tape and Reel Packaging
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details