C&K Components Tactile Switches KT11B2SAM

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN9008TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9008TR-ND
Tactile Switches CKN9008TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KT11B2SAM
922555-KT11B2SAM
Tactile Switches - KT11B2SAM 922555-KT11B2SAM
Manufacturer: C&K Components Win Source Part Number: 922555-KT11B2SAM Series: KT Operating Temperature Range: -40°C ~ 90°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9008CT, CKN9008TR, *KT11B2SAM, CKN9008DKR

Manufacturer: C&K Components
Win Source Part Number: 922555-KT11B2SAM
Series: KT
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN9008CT, CKN9008TR, *KT11B2SAM, CKN9008DKR

Buy Now Datasheet
Switches - Tactile Switches - KT11B2SAM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KT11B2SAM
Switches - Tactile Switches KT11B2SAM
SWITCH TACTILE SPST-NO 1VA 50V

SWITCH TACTILE SPST-NO 1VA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN9008TR-ND 922555-KT11B2SAM KT11B2SAM
Product Name Tactile Switches Tactile Switches - KT11B2SAM Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.57mm x 4.38mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2300-JB15LPE-B - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
Tactile Switches - 2-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details