Tactile Switch SPST-NO Top Actuated Through Hole
Pushbutton Switch,STRAIGHT,SPST
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 5mm square tact grounding
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 679-2437-ND | MJTP1232A | 01J1160 | MJTP1232A | MJTP1232A |
| Product Name | Tactile Switches | Pushbutton Switches | Pushbutton Switch,straight,spst,pc Tail W/retnn Terminal,pcb Hole Count Apem | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 6.00mm x 6.00mm |