APEM Components, Inc. Pushbutton Switches MJTP2205A

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTP2205A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP2205A
Pushbutton Switches MJTP2205A
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2455-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2455-ND
Tactile Switches 679-2455-ND
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
MJTP2205A
Tactile Switches MJTP2205A
Tactile Switches SPST DUAL 0.05A 12VDC

Tactile Switches SPST DUAL 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTP2205A
Switches - Tactile Switches MJTP2205A
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTP2205A 679-2455-ND MJTP2205A MJTP2205A
Product Name Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Dual Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Switch Dimensions 8.40mm x 10.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1977265-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Tactile Switches - 486-1932-6-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers