C&K Components Tactile Switches NANOT 160 BP

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-NANOT160BPDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-NANOT160BPDKR-ND
Tactile Switches 108-NANOT160BPDKR-ND
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Buy Now Datasheet
Tactile Switches - 108-NANOT160BPCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-NANOT160BPCT-ND
Tactile Switches 108-NANOT160BPCT-ND
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Buy Now Datasheet
Tactile Switches - 108-NANOT160BPTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-NANOT160BPTR-ND
Tactile Switches 108-NANOT160BPTR-ND
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Buy Now Datasheet
Tact C&k Components - 52AH2069 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
52AH2069
Tact C&k Components 52AH2069
TACT

TACT

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-NANOT160BPDKR-ND 108-NANOT160BPCT-ND 52AH2069
Product Name Tactile Switches Tactile Switches Tact C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 2.20mm x 1.65mm 2.20mm x 1.65mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506471-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers