C&K Components Tactile Switches KSS231G LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSS231GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS231GLFSCT-ND
Tactile Switches 108-KSS231GLFSCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS231GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS231GLFSDKR-ND
Tactile Switches 108-KSS231GLFSDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS231GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS231GLFSTR-ND
Tactile Switches 108-KSS231GLFSTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, Spst, Smd, 2.5N; Product Range C&k Components - 58M7865 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, Smd, 2.5N; Product Range C&k Components
58M7865
Tactile Switch, Spst, Smd, 2.5N; Product Range C&k Components 58M7865
TACTILE SWITCH, SPST, SMD, 2.5N; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, SMD, 2.5N; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSS231GLFSCT-ND 108-KSS231GLFSDKR-ND 58M7865
Product Name Tactile Switches Tactile Switches Tactile Switch, Spst, Smd, 2.5N; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 3.70mm 7.60mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331367-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details