C&K Components Tactile Switches KSR232G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSR232GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR232GLFSTR-ND
Tactile Switches 108-KSR232GLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSR232GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR232GLFSCT-ND
Tactile Switches 108-KSR232GLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSR232GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSR232GLFSDKR-ND
Tactile Switches 108-KSR232GLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components - 50AC5284 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
50AC5284
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components 50AC5284
TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSR232GLFSTR-ND 108-KSR232GLFSCT-ND 50AC5284
Product Name Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.80mm 6.00mm x 3.80mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-1122-G - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers