Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 0.05A 12VDC 7.3mm SPST, Solder
| Powell Electronics, Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1138ETR | 679-2417-6-ND | 679-2417-1-ND | MJTP1138ETR | MJTP1138ETR | MJTP1138ETR |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | |||||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |