C&K Components Tactile Switches PTS635SK25SM

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN1770-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1770-ND
Tactile Switches CKN1770-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - PTS635SK25SM
1096609-PTS635SK25SM
Tactile Switches - PTS635SK25SM 1096609-PTS635SK25SM
Manufacturer: C&K Win Source Part Number: 1096609-PTS635SK25SM Packaging: Bulk Termination Style: Gull Wing Actuator Material: Polyamide (PA66), Nylon 6/6 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 3.70mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 20,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 60°C Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: C&K
Win Source Part Number: 1096609-PTS635SK25SM
Packaging: Bulk
Termination Style: Gull Wing
Actuator Material: Polyamide (PA66), Nylon 6/6
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.10mm x 3.70mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 20,000 Cycles
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 60°C
Actuator Height off PCB, Vertical: 2.50mm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
PTS635SK25SM
Switches - Tactile Switches PTS635SK25SM
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN1770-ND 1096609-PTS635SK25SM PTS635SK25SM
Product Name Tactile Switches Tactile Switches - PTS635SK25SM Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.10mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1930-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-5101 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details