C&K Components Tactile Switches KSS331G LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSS331GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS331GLFSDKR-ND
Tactile Switches 108-KSS331GLFSDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS331GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS331GLFSTR-ND
Tactile Switches 108-KSS331GLFSTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS331GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS331GLFSCT-ND
Tactile Switches 108-KSS331GLFSCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components - 35AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components
35AH1280
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components 35AH1280
TACTILE SWITCH, 0.05A, 12VDC, SMD, 250GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 250GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components - 39AH6811 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components
39AH6811
Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components 39AH6811
TACTILE SWITCH, 0.05A, 12VDC, SMD, 250GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 250GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:250gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSS331GLFSDKR-ND 108-KSS331GLFSCT-ND 35AH1280
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 250Gf; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 3.70mm 7.60mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1933-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HBPF-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers