Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACT MINI GW 5.2X5.2X0.8 260GF
Tactile Switches Tact Mini GW 5.2x5.2 x0.8 260gf
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-3389-6-ND | 450-3389-1-ND | 95AC1626 | MSLPT5252AG4TR | MSLPT5252AG4TR |
| Product Name | Tactile Switches | Tactile Switches | Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 5.20mm x 5.20mm | 5.20mm x 5.20mm |