E-Switch, Inc. Tactile Switches LL1105VF065Q

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-LL1105VF065Q
TACT

TACT

Supplier's Site
Tactile Switches - LL1105VF065Q-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
LL1105VF065Q-ND
Tactile Switches LL1105VF065Q-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
LL1105VF065Q
Tactile Switches LL1105VF065Q
Tactile Switches Long Life Tact Sw SPST-NO 0.05A 12V

Tactile Switches Long Life Tact Sw SPST-NO 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
LL1105VF065Q
Switches - Tactile Switches LL1105VF065Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-LL1105VF065Q LL1105VF065Q-ND LL1105VF065Q LL1105VF065Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.10mm x 6.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 3-1825910-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
B3F Tactile Switch - B3F-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
10 suppliers
22mm Twin Touch Metal Operators - 2ATF8-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers