Manufacturer: C&K
Win Source Part Number: 1193854-KT11P2SM
Packaging: Cut Tape (CT)
Termination Style: Gull Wing
Mounting Style: SMD
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 5.36mm
Manufacturer Homepage: www.ck-components.co
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 50VAC/DC
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 1VA 50V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1193854-KT11P2SM | CKN9004TR-ND | KT11P2SM |
| Product Name | Tactile Switches - KT11P2SM | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switch Dimensions | 6.38mm x 6.22mm |