SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SW, SPST, 0.05A, 12VDC, TH; Product Range:MJTP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 12mm square tact flush actuator
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1212 | MJTP1212 | 679-2424-ND | MJTP1212 | 19C7992 | MJTP1212 |
| Product Name | Pushbutton Switches | SWITCH TACTILE SPST-NO 0.05A 12V | Tactile Switches | Switches - Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem | Tactile Switches |
| Switch Type | Tact Switch | |||||
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | ||||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |