APEM Components, Inc. Pushbutton Switches MJTP1109B

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTP1109B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1109B
Pushbutton Switches MJTP1109B
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2399-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2399-ND
Tactile Switches 679-2399-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTP1109B
Switches - Tactile Switches MJTP1109B
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTP1109B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTP1109B
Tactile Switches MJTP1109B
Tactile Switches SW TACT SPST 0.05A 12VDC 13MM

Tactile Switches SW TACT SPST 0.05A 12VDC 13MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTP1109B 679-2399-ND MJTP1109B MJTP1109B
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011P-C-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 2506470-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details