C&K Components Tactile Switches - KSL0M211LFT KSL0M211LFT

Description
Manufacturer: C&K Win Source Part Number: 784860-KSL0M211LFT Series: KSL Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Ingress Protection: IP60 - Dust Tight Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 500,000 Cycles Family Name: KSL Categories: Switches Actuator Height off PCB, Vertical: 9.90mm Alternative Parts (Cross-Reference): TL6100DF300QP; TL6100DF300QPSSDOME; TL6100DF160QP; TL6100DF130QP; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 784860-KSL0M211LFT Series: KSL Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Ingress Protection: IP60 - Dust Tight Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 500,000 Cycles Family Name: KSL Categories: Switches Actuator Height off PCB, Vertical: 9.90mm Alternative Parts (Cross-Reference): TL6100DF300QP; TL6100DF300QPSSDOME; TL6100DF160QP; TL6100DF130QP; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSL0M211LFT
784860-KSL0M211LFT
Tactile Switches - KSL0M211LFT 784860-KSL0M211LFT
Manufacturer: C&K Win Source Part Number: 784860-KSL0M211LFT Series: KSL Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Ingress Protection: IP60 - Dust Tight Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 500,000 Cycles Family Name: KSL Categories: Switches Actuator Height off PCB, Vertical: 9.90mm Alternative Parts (Cross-Reference): TL6100DF300QP; TL6100DF300QPSSDOME; TL6100DF160QP; TL6100DF130QP; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 784860-KSL0M211LFT
Series: KSL
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Ingress Protection: IP60 - Dust Tight
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 130gf
Mechanical Life: 500,000 Cycles
Family Name: KSL
Categories: Switches
Actuator Height off PCB, Vertical: 9.90mm
Alternative Parts (Cross-Reference): TL6100DF300QP; TL6100DF300QPSSDOME; TL6100DF160QP; TL6100DF130QP;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tactile Switches - 401-1828-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1828-ND
Tactile Switches 401-1828-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches KSL0M211LFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 784860-KSL0M211LFT 401-1828-ND KSL0M211LFT
Product Name Tactile Switches - KSL0M211LFT Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331350-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details