C&K Components Tactile Switches - KT11P3SA1M35LFG KT11P3SA1M35LFG

Description
Manufacturer: C&K Win Source Part Number: 1193856-KT11P3SA1M35 LFG Packaging: Cut Tape (CT) Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1193856-KT11P3SA1M35 LFG Packaging: Cut Tape (CT) Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11P3SA1M35LFG
1193856-KT11P3SA1M35LFG
Tactile Switches - KT11P3SA1M35LFG 1193856-KT11P3SA1M35LFG
Manufacturer: C&K Win Source Part Number: 1193856-KT11P3SA1M35 LFG Packaging: Cut Tape (CT) Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193856-KT11P3SA1M35LFG
Packaging: Cut Tape (CT)
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.77mm x 4.38mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC

Buy Now
Tactile Switches - CKN1851TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1851TR-ND
Tactile Switches CKN1851TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches KT11P3SA1M35LFG
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193856-KT11P3SA1M35LFG CKN1851TR-ND KT11P3SA1M35LFG
Product Name Tactile Switches - KT11P3SA1M35LFG Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3680-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2085-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers