C&K Components Tactile Switches KT11B1SAM35LFG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN1837CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1837CT-ND
Tactile Switches CKN1837CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1837DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1837DKR-ND
Tactile Switches CKN1837DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN1837TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN1837TR-ND
Tactile Switches CKN1837TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches KT11B1SAM35LFG
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11B1SAM35LFG
Tactile Switches KT11B1SAM35LFG
Tactile Switches 0.64Mm Gold Ra Gwing

Tactile Switches 0.64Mm Gold Ra Gwing

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN1837CT-ND CKN1837DKR-ND KT11B1SAM35LFG KT11B1SAM35LFG
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.57mm x 4.38mm 7.57mm x 4.38mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE-1002P-R100 - Aratas America LLC
Specs
Switch Dimensions 2 x 6.2 x 7 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details